TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX330R

Description
330 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127059DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127059DKR-ND
Chip Resistor - Surface Mount A127059DKR-ND
330 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

330 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127059CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127059CT-ND
Chip Resistor - Surface Mount A127059CT-ND
330 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

330 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127059TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127059TR-ND
Chip Resistor - Surface Mount A127059TR-ND
330 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

330 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 330R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2196 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 330R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2196
Melf Res, 330R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2196
MELF RES, 330R, 0.4W, SMD, METAL FILM; Resistance:330ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 330R, 0.4W, SMD, METAL FILM; Resistance:330ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 330R/0204; Resistance Te Connectivity - 49AC0590 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 330R/0204; Resistance Te Connectivity
49AC0590
Melf Res, Auto, Metal Film, 330R/0204; Resistance Te Connectivity 49AC0590
MELF RES, AUTO, METAL FILM, 330R/0204; Resistance:330ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 330R/0204; Resistance:330ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127059DKR-ND 73AC2196
Product Name Chip Resistor - Surface Mount Melf Res, 330R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details