TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX2K2

Description
2.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127069CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127069CT-ND
Chip Resistor - Surface Mount A127069CT-ND
2.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

2.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127069TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127069TR-ND
Chip Resistor - Surface Mount A127069TR-ND
2.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

2.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127069DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127069DKR-ND
Chip Resistor - Surface Mount A127069DKR-ND
2.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

2.2 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 2K2, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2178 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K2, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2178
Melf Res, 2K2, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2178
MELF RES, 2K2, 0.4W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 2K2, 0.4W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 2K2, 0204; Resistance Te Connectivity - 49AC0581 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 2K2, 0204; Resistance Te Connectivity
49AC0581
Melf Res, Auto, Metal Film, 2K2, 0204; Resistance Te Connectivity 49AC0581
MELF RES, AUTO, METAL FILM, 2K2, 0204; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 2K2, 0204; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127069CT-ND 73AC2178
Product Name Chip Resistor - Surface Mount Melf Res, 2K2, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details