TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX27K

Description
27 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
27 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127082DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127082DKR-ND
Chip Resistor - Surface Mount A127082DKR-ND
27 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

27 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127082CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127082CT-ND
Chip Resistor - Surface Mount A127082CT-ND
27 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

27 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127082TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127082TR-ND
Chip Resistor - Surface Mount A127082TR-ND
27 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

27 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 27K, 0204; Resistance Te Connectivity - 49AC0585 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 27K, 0204; Resistance Te Connectivity
49AC0585
Melf Res, Auto, Metal Film, 27K, 0204; Resistance Te Connectivity 49AC0585
MELF RES, AUTO, METAL FILM, 27K, 0204; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 27K, 0204; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 27K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2186 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 27K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2186
Melf Res, 27K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2186
MELF RES, 27K, 0.4W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 27K, 0.4W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127082DKR-ND 49AC0585
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 27K, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers