TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX22K

Description
22 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
22 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127081TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127081TR-ND
Chip Resistor - Surface Mount A127081TR-ND
22 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

22 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127081DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127081DKR-ND
Chip Resistor - Surface Mount A127081DKR-ND
22 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

22 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127081CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127081CT-ND
Chip Resistor - Surface Mount A127081CT-ND
22 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

22 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 22K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2181 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 22K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2181
Melf Res, 22K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2181
MELF RES, 22K, 0.4W, SMD, METAL FILM; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 22K, 0.4W, SMD, METAL FILM; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 22K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2182 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 22K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2182
Melf Res, 22K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2182
MELF RES, 22K, 0.4W, SMD, METAL FILM; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 22K, 0.4W, SMD, METAL FILM; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127081TR-ND 73AC2181
Product Name Chip Resistor - Surface Mount Melf Res, 22K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers