TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX1K8

Description
1.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127068TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127068TR-ND
Chip Resistor - Surface Mount A127068TR-ND
1.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

1.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127068CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127068CT-ND
Chip Resistor - Surface Mount A127068CT-ND
1.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

1.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127068DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127068DKR-ND
Chip Resistor - Surface Mount A127068DKR-ND
1.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

1.8 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 1K8, 0204; Resistance Te Connectivity - 49AC0571 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K8, 0204; Resistance Te Connectivity
49AC0571
Melf Res, Auto, Metal Film, 1K8, 0204; Resistance Te Connectivity 49AC0571
MELF RES, AUTO, METAL FILM, 1K8, 0204; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K8, 0204; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site
Melf Res, 1K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2158 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2158
Melf Res, 1K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2158
MELF RES, 1K8, 0.4W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K8, 0.4W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2157 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2157
Melf Res, 1K8, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2157
MELF RES, 1K8, 0.4W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K8, 0.4W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127068TR-ND 49AC0571
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 1K8, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details