TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX1K5

Description
1.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127067CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127067CT-ND
Chip Resistor - Surface Mount A127067CT-ND
1.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

1.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127067TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127067TR-ND
Chip Resistor - Surface Mount A127067TR-ND
1.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

1.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127067DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127067DKR-ND
Chip Resistor - Surface Mount A127067DKR-ND
1.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

1.5 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 1K5, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2156 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K5, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2156
Melf Res, 1K5, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2156
MELF RES, 1K5, 0.4W, SMD, METAL FILM; Resistance:1.5kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K5, 0.4W, SMD, METAL FILM; Resistance:1.5kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 1K5, 0204; Resistance Te Connectivity - 49AC0570 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K5, 0204; Resistance Te Connectivity
49AC0570
Melf Res, Auto, Metal Film, 1K5, 0204; Resistance Te Connectivity 49AC0570
MELF RES, AUTO, METAL FILM, 1K5, 0204; Resistance:1.5kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K5, 0204; Resistance:1.5kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127067CT-ND 73AC2156
Product Name Chip Resistor - Surface Mount Melf Res, 1K5, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details