TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX18K

Description
18 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127080DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127080DKR-ND
Chip Resistor - Surface Mount A127080DKR-ND
18 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

18 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127080TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127080TR-ND
Chip Resistor - Surface Mount A127080TR-ND
18 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

18 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127080CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127080CT-ND
Chip Resistor - Surface Mount A127080CT-ND
18 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

18 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 18K, 0204; Resistance Te Connectivity - 49AC0579 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 18K, 0204; Resistance Te Connectivity
49AC0579
Melf Res, Auto, Metal Film, 18K, 0204; Resistance Te Connectivity 49AC0579
MELF RES, AUTO, METAL FILM, 18K, 0204; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 18K, 0204; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2174 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2174
Melf Res, 18K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2174
MELF RES, 18K, 0.4W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 18K, 0.4W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127080DKR-ND 49AC0579
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 18K, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details