TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX180R

Description
180 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
180 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127056TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127056TR-ND
Chip Resistor - Surface Mount A127056TR-ND
180 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

180 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127056DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127056DKR-ND
Chip Resistor - Surface Mount A127056DKR-ND
180 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

180 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127056CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127056CT-ND
Chip Resistor - Surface Mount A127056CT-ND
180 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

180 Ohms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2176 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2176
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2176
MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2175 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2175
Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2175
MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 180R, 0.4W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127056TR-ND 73AC2176
Product Name Chip Resistor - Surface Mount Melf Res, 180R, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details