TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX15K

Description
15 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127079CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127079CT-ND
Chip Resistor - Surface Mount A127079CT-ND
15 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

15 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127079TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127079TR-ND
Chip Resistor - Surface Mount A127079TR-ND
15 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

15 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 15K, 0204; Resistance Te Connectivity - 49AC0577 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 15K, 0204; Resistance Te Connectivity
49AC0577
Melf Res, Auto, Metal Film, 15K, 0204; Resistance Te Connectivity 49AC0577
MELF RES, AUTO, METAL FILM, 15K, 0204; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 15K, 0204; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 15K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2170 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 15K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2170
Melf Res, 15K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2170
MELF RES, 15K, 0.4W, SMD, METAL FILM; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 15K, 0.4W, SMD, METAL FILM; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127079CT-ND 49AC0577
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 15K, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers