TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX10K

Description
10 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127077CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127077CT-ND
Chip Resistor - Surface Mount A127077CT-ND
10 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

10 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127077DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127077DKR-ND
Chip Resistor - Surface Mount A127077DKR-ND
10 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

10 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127077TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127077TR-ND
Chip Resistor - Surface Mount A127077TR-ND
10 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

10 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 10K, 0204; Resistance Te Connectivity - 49AC0572 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 10K, 0204; Resistance Te Connectivity
49AC0572
Melf Res, Auto, Metal Film, 10K, 0204; Resistance Te Connectivity 49AC0572
MELF RES, AUTO, METAL FILM, 10K, 0204; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 10K, 0204; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2159 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2159
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2159
MELF RES, 10K, 0.4W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 0.4W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2160 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2160
Melf Res, 10K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2160
MELF RES, 10K, 0.4W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 0.4W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127077CT-ND 49AC0572
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 10K, 0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details