TE Connectivity Chip Resistor - Surface Mount SMA-A0204BTNX100K

Description
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127089TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127089TR-ND
Chip Resistor - Surface Mount A127089TR-ND
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127089DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127089DKR-ND
Chip Resistor - Surface Mount A127089DKR-ND
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127089CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127089CT-ND
Chip Resistor - Surface Mount A127089CT-ND
100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

100 kOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 100K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2162 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 100K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2162
Melf Res, 100K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2162
MELF RES, 100K, 0.4W, SMD, METAL FILM; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 100K, 0.4W, SMD, METAL FILM; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 100K/0204; Resistance Te Connectivity - 49AC0573 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 100K/0204; Resistance Te Connectivity
49AC0573
Melf Res, Auto, Metal Film, 100K/0204; Resistance Te Connectivity 49AC0573
MELF RES, AUTO, METAL FILM, 100K/0204; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 100K/0204; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127089TR-ND 73AC2162
Product Name Chip Resistor - Surface Mount Melf Res, 100K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details