8.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
8.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
RES 8.2K OHM 1% 0.3W MELF 0102
MELF RES, AUTO, METAL FILM, 8K2, 0102; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes
MELF RES, 8K2, 0.3W, SMD, METAL FILM; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Type:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | A127027TR-ND | SMA-A0102FTDL8K2 | 49AC0563 | 73AC2142 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Melf Res, Auto, Metal Film, 8K2, 0102; Resistance Te Connectivity | Melf Res, 8K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0102 | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |