TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL6K8

Description
6.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127026CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127026CT-ND
Chip Resistor - Surface Mount A127026CT-ND
6.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

6.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127026TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127026TR-ND
Chip Resistor - Surface Mount A127026TR-ND
6.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

6.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2132 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2132
Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2132
MELF RES, 6K8, 0.3W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 6K8, 0.3W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 6K8, 0102; Resistance Te Connectivity - 49AC0558 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 6K8, 0102; Resistance Te Connectivity
49AC0558
Melf Res, Auto, Metal Film, 6K8, 0102; Resistance Te Connectivity 49AC0558
MELF RES, AUTO, METAL FILM, 6K8, 0102; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 6K8, 0102; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127026CT-ND 73AC2132 49AC0558
Product Name Chip Resistor - Surface Mount Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 6K8, 0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details