TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL68R

Description
68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote
Description
68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Melf Res, 68R, 0.3W, SMD, Metal Film resistor from the SMA-A series is designed for precision applications with a resistance value of 68 ohms and a power rating of 0.3W. It features a maximum operating voltage of 200V and complies with AEC-Q200 standards, making it suitable for automotive and industrial applications. The resistor has a tight tolerance of ±1% and a temperature coefficient of ±50ppm/°C, ensuring stability across varying temperatures. It is lead-free and RoHS compliant, aligning with modern environmental standards. The SMD structure allows for easy integration into compact designs. This product is ideal for use in telecommunication, medical equipment, and measurement/testing applications.

Datasheet Summary
Powered by GS/AI

The Melf Res, 68R, 0.3W, SMD, Metal Film resistor from the SMA-A series is designed for precision applications with a resistance value of 68 ohms and a power rating of 0.3W. It features a maximum operating voltage of 200V and complies with AEC-Q200 standards, making it suitable for automotive and industrial applications. The resistor has a tight tolerance of ±1% and a temperature coefficient of ±50ppm/°C, ensuring stability across varying temperatures. It is lead-free and RoHS compliant, aligning with modern environmental standards. The SMD structure allows for easy integration into compact designs. This product is ideal for use in telecommunication, medical equipment, and measurement/testing applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127002TR-ND
Chip Resistor - Surface Mount A127002TR-ND
68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127002CT-ND
Chip Resistor - Surface Mount A127002CT-ND
68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

68 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 68R, 0102; Resistance Te Connectivity - 49AC0560 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 68R, 0102; Resistance Te Connectivity
49AC0560
Melf Res, Auto, Metal Film, 68R, 0102; Resistance Te Connectivity 49AC0560
MELF RES, AUTO, METAL FILM, 68R, 0102; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 68R, 0102; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 68R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2136 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 68R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2136
Melf Res, 68R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2136
MELF RES, 68R, 0.3W, SMD, METAL FILM; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 68R, 0.3W, SMD, METAL FILM; Resistance:68ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127002TR-ND 49AC0560
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 68R, 0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details