TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL5K6

Description
5.6 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127025TR-ND
Chip Resistor - Surface Mount A127025TR-ND
5.6 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

5.6 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 5K6, 0102; Resistance Te Connectivity - 49AC0553 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 5K6, 0102; Resistance Te Connectivity
49AC0553
Melf Res, Auto, Metal Film, 5K6, 0102; Resistance Te Connectivity 49AC0553
MELF RES, AUTO, METAL FILM, 5K6, 0102; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 5K6, 0102; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 5K6, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2122 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 5K6, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2122
Melf Res, 5K6, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2122
MELF RES, 5K6, 0.3W, SMD, METAL FILM; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 5K6, 0.3W, SMD, METAL FILM; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 5K6, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2121 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 5K6, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2121
Melf Res, 5K6, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2121
MELF RES, 5K6, 0.3W, SMD, METAL FILM; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 5K6, 0.3W, SMD, METAL FILM; Resistance:5.6kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127025TR-ND 49AC0553 73AC2122
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 5K6, 0102; Resistance Te Connectivity Melf Res, 5K6, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details