TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL56K

Description
56 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127037CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127037CT-ND
Chip Resistor - Surface Mount A127037CT-ND
56 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

56 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127037TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127037TR-ND
Chip Resistor - Surface Mount A127037TR-ND
56 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

56 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127037DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127037DKR-ND
Chip Resistor - Surface Mount A127037DKR-ND
56 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

56 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2124 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2124
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2124
MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2123 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2123
Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2123
MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 56K, 0.3W, SMD, METAL FILM; Resistance:56kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMA-A0102FTDL56K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMA-A0102FTDL56K
Chip Resistor - Surface Mount SMA-A0102FTDL56K
RES 56K OHM 1% 0.3W MELF 0102

RES 56K OHM 1% 0.3W MELF 0102

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127037CT-ND 73AC2124 SMA-A0102FTDL56K
Product Name Chip Resistor - Surface Mount Melf Res, 56K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers