TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL4K7

Description
4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127024DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127024DKR-ND
Chip Resistor - Surface Mount A127024DKR-ND
4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127024CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127024CT-ND
Chip Resistor - Surface Mount A127024CT-ND
4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127024TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127024TR-ND
Chip Resistor - Surface Mount A127024TR-ND
4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

4.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 4K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2112 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 4K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2112
Melf Res, 4K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2112
MELF RES, 4K7, 0.3W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 4K7, 0.3W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 4K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2111 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 4K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2111
Melf Res, 4K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2111
MELF RES, 4K7, 0.3W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 4K7, 0.3W, SMD, METAL FILM; Resistance:4.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127024DKR-ND 73AC2112
Product Name Chip Resistor - Surface Mount Melf Res, 4K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details