TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL47R

Description
47 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127000TR-ND
Chip Resistor - Surface Mount A127000TR-ND
47 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

47 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127000CT-ND
Chip Resistor - Surface Mount A127000CT-ND
47 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

47 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 47R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2116 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2116
Melf Res, 47R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2116
MELF RES, 47R, 0.3W, SMD, METAL FILM; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 47R, 0.3W, SMD, METAL FILM; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 47R, 0102; Resistance Te Connectivity - 49AC0550 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 47R, 0102; Resistance Te Connectivity
49AC0550
Melf Res, Auto, Metal Film, 47R, 0102; Resistance Te Connectivity 49AC0550
MELF RES, AUTO, METAL FILM, 47R, 0102; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 47R, 0102; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 47R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2115 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2115
Melf Res, 47R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2115
MELF RES, 47R, 0.3W, SMD, METAL FILM; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 47R, 0.3W, SMD, METAL FILM; Resistance:47ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127000TR-ND 73AC2116
Product Name Chip Resistor - Surface Mount Melf Res, 47R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details