TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL47K

Description
47 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127036CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127036CT-ND
Chip Resistor - Surface Mount A127036CT-ND
47 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

47 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127036TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127036TR-ND
Chip Resistor - Surface Mount A127036TR-ND
47 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

47 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2114 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2114
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2114
MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2113 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2113
Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2113
MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 47K, 0.3W, SMD, METAL FILM; Resistance:47kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127036CT-ND 73AC2114
Product Name Chip Resistor - Surface Mount Melf Res, 47K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details