RES 3.9K OHM 1% 0.3W MELF 0102
MELF RES, 3K9, 0.3W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, 3K9, 0.3W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | SMA-A0102FTDL3K9 | 73AC2094 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 3K9, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm |
| Resistance Range | 3900 ohms | 3900 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.3000 watts | 0.3000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |