3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
3.3 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
MELF RES, 3K3, 0.3W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, 3K3, 0.3W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A127022CT-ND | 73AC2092 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 3K3, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0102 | |
| Tolerance | 1 +/- % | 1 +/- % |