TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL39K

Description
39 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127035TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127035TR-ND
Chip Resistor - Surface Mount A127035TR-ND
39 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

39 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 39K, 0102; Resistance Te Connectivity - 49AC0544 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 39K, 0102; Resistance Te Connectivity
49AC0544
Melf Res, Auto, Metal Film, 39K, 0102; Resistance Te Connectivity 49AC0544
MELF RES, AUTO, METAL FILM, 39K, 0102; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 39K, 0102; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 39K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2104 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 39K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2104
Melf Res, 39K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2104
MELF RES, 39K, 0.3W, SMD, METAL FILM; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 39K, 0.3W, SMD, METAL FILM; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 39K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2103 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 39K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2103
Melf Res, 39K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2103
MELF RES, 39K, 0.3W, SMD, METAL FILM; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 39K, 0.3W, SMD, METAL FILM; Resistance:39kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMA-A0102FTDL39K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SMA-A0102FTDL39K
Resistors - Chip Resistor - Surface Mount SMA-A0102FTDL39K
RES 39K OHM 1% 0.3W MELF 0102

RES 39K OHM 1% 0.3W MELF 0102

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127035TR-ND 49AC0544 SMA-A0102FTDL39K
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 39K, 0102; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102 MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers