TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL390R

Description
390 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127011TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127011TR-ND
Chip Resistor - Surface Mount A127011TR-ND
390 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

390 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127011CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127011CT-ND
Chip Resistor - Surface Mount A127011CT-ND
390 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

390 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2109 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2109
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2109
MELF RES, 390R, 0.3W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 390R, 0.3W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2110 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2110
Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2110
MELF RES, 390R, 0.3W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 390R, 0.3W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127011TR-ND 73AC2109
Product Name Chip Resistor - Surface Mount Melf Res, 390R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details