TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL2K7

Description
2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127021CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127021CT-ND
Chip Resistor - Surface Mount A127021CT-ND
2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127021TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127021TR-ND
Chip Resistor - Surface Mount A127021TR-ND
2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

2.7 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2073 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2073
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2073
MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2074 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2074
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2074
MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 2K7, 0102; Resistance Te Connectivity - 49AC0529 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 2K7, 0102; Resistance Te Connectivity
49AC0529
Melf Res, Auto, Metal Film, 2K7, 0102; Resistance Te Connectivity 49AC0529
MELF RES, AUTO, METAL FILM, 2K7, 0102; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 2K7, 0102; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127021CT-ND 73AC2073 49AC0529
Product Name Chip Resistor - Surface Mount Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 2K7, 0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers