TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL27R

Description
27 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126997TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126997TR-ND
Chip Resistor - Surface Mount A126997TR-ND
27 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

27 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126997CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126997CT-ND
Chip Resistor - Surface Mount A126997CT-ND
27 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

27 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 27R, 0102; Resistance Te Connectivity - 49AC0535 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 27R, 0102; Resistance Te Connectivity
49AC0535
Melf Res, Auto, Metal Film, 27R, 0102; Resistance Te Connectivity 49AC0535
MELF RES, AUTO, METAL FILM, 27R, 0102; Resistance:27ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 27R, 0102; Resistance:27ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 27R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2086 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 27R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2086
Melf Res, 27R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2086
MELF RES, 27R, 0.3W, SMD, METAL FILM; Resistance:27ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 27R, 0.3W, SMD, METAL FILM; Resistance:27ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126997TR-ND 49AC0535
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 27R, 0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details