TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL27K

Description
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127033CT-ND
Chip Resistor - Surface Mount A127033CT-ND
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127033DKR-ND
Chip Resistor - Surface Mount A127033DKR-ND
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127033TR-ND
Chip Resistor - Surface Mount A127033TR-ND
27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

27 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMA-A0102FTDL27K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMA-A0102FTDL27K
Chip Resistor - Surface Mount SMA-A0102FTDL27K
RES 27K OHM 1% 0.3W MELF 0102

RES 27K OHM 1% 0.3W MELF 0102

Supplier's Site Datasheet
Melf Res, 27K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2084 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 27K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2084
Melf Res, 27K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2084
MELF RES, 27K, 0.3W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 27K, 0.3W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 27K, 0102; Resistance Te Connectivity - 49AC0534 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 27K, 0102; Resistance Te Connectivity
49AC0534
Melf Res, Auto, Metal Film, 27K, 0102; Resistance Te Connectivity 49AC0534
MELF RES, AUTO, METAL FILM, 27K, 0102; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 27K, 0102; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127033CT-ND SMA-A0102FTDL27K 73AC2084
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Melf Res, 27K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details