TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL270R

Description
270 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127009TR-ND
Chip Resistor - Surface Mount A127009TR-ND
270 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

270 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127009CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127009CT-ND
Chip Resistor - Surface Mount A127009CT-ND
270 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

270 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127009DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127009DKR-ND
Chip Resistor - Surface Mount A127009DKR-ND
270 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

270 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 270R/0102; Resistance Te Connectivity - 49AC0537 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 270R/0102; Resistance Te Connectivity
49AC0537
Melf Res, Auto, Metal Film, 270R/0102; Resistance Te Connectivity 49AC0537
MELF RES, AUTO, METAL FILM, 270R/0102; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 270R/0102; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 270R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2090 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 270R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2090
Melf Res, 270R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2090
MELF RES, 270R, 0.3W, SMD, METAL FILM; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 270R, 0.3W, SMD, METAL FILM; Resistance:270ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127009TR-ND 49AC0537
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 270R/0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details