TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL22R

Description
22 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126996DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126996DKR-ND
Chip Resistor - Surface Mount A126996DKR-ND
22 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

22 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126996CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126996CT-ND
Chip Resistor - Surface Mount A126996CT-ND
22 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

22 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126996TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126996TR-ND
Chip Resistor - Surface Mount A126996TR-ND
22 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

22 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 22R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2077 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 22R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2077
Melf Res, 22R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2077
MELF RES, 22R, 0.3W, SMD, METAL FILM; Resistance:22ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 22R, 0.3W, SMD, METAL FILM; Resistance:22ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 22R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2078 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 22R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2078
Melf Res, 22R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2078
MELF RES, 22R, 0.3W, SMD, METAL FILM; Resistance:22ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 22R, 0.3W, SMD, METAL FILM; Resistance:22ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126996DKR-ND 73AC2077
Product Name Chip Resistor - Surface Mount Melf Res, 22R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details