TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL22K

Description
22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127032TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127032TR-ND
Chip Resistor - Surface Mount A127032TR-ND
22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127032DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127032DKR-ND
Chip Resistor - Surface Mount A127032DKR-ND
22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127032CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127032CT-ND
Chip Resistor - Surface Mount A127032CT-ND
22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

22 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 22K, 0102; Resistance Te Connectivity - 49AC0530 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 22K, 0102; Resistance Te Connectivity
49AC0530
Melf Res, Auto, Metal Film, 22K, 0102; Resistance Te Connectivity 49AC0530
MELF RES, AUTO, METAL FILM, 22K, 0102; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 22K, 0102; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2076 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2076
Melf Res, 22K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2076
MELF RES, 22K, 0.3W, SMD, METAL FILM; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 22K, 0.3W, SMD, METAL FILM; Resistance:22kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127032TR-ND 49AC0530
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 22K, 0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details