TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL220R

Description
220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127008TR-ND
Chip Resistor - Surface Mount A127008TR-ND
220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127008CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127008CT-ND
Chip Resistor - Surface Mount A127008CT-ND
220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127008DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127008DKR-ND
Chip Resistor - Surface Mount A127008DKR-ND
220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

220 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 220R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2082 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 220R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2082
Melf Res, 220R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2082
MELF RES, 220R, 0.3W, SMD, METAL FILM; Resistance:220ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 220R, 0.3W, SMD, METAL FILM; Resistance:220ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 220R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2081 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 220R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2081
Melf Res, 220R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2081
MELF RES, 220R, 0.3W, SMD, METAL FILM; Resistance:220ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 220R, 0.3W, SMD, METAL FILM; Resistance:220ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127008TR-ND 73AC2082
Product Name Chip Resistor - Surface Mount Melf Res, 220R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers