220 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
220 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
MELF RES, 220K, 0.3W, SMD, METAL FILM; Resistance:220kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 220K/0102; Resistance:220kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes
RES 220K OHM 1% 0.3W MELF 0102
RES 220K OHM 1% 0.3W MELF 0102
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A127044CT-ND | 73AC2080 | 49AC0532 | SMA-A0102FTDL220K | SMA-A0102FTDL220K |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 220K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity | Melf Res, Auto, Metal Film, 220K/0102; Resistance Te Connectivity | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0102 | MELF, 0102 | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |