TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL1M0

Description
1 MOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127052DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127052DKR-ND
Chip Resistor - Surface Mount A127052DKR-ND
1 MOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1 MOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127052CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127052CT-ND
Chip Resistor - Surface Mount A127052CT-ND
1 MOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1 MOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127052TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127052TR-ND
Chip Resistor - Surface Mount A127052TR-ND
1 MOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1 MOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 1M, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2038 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1M, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2038
Melf Res, 1M, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2038
MELF RES, 1M, 0.3W, SMD, METAL FILM; Resistance:1Mohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1M, 0.3W, SMD, METAL FILM; Resistance:1Mohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 1M0, 0102; Resistance Te Connectivity - 49AC0511 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1M0, 0102; Resistance Te Connectivity
49AC0511
Melf Res, Auto, Metal Film, 1M0, 0102; Resistance Te Connectivity 49AC0511
MELF RES, AUTO, METAL FILM, 1M0, 0102; Resistance:1Mohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1M0, 0102; Resistance:1Mohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127052DKR-ND 73AC2038
Product Name Chip Resistor - Surface Mount Melf Res, 1M, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers