TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL1K8

Description
1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127019TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127019TR-ND
Chip Resistor - Surface Mount A127019TR-ND
1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1.8 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 1K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2036 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2036
Melf Res, 1K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2036
MELF RES, 1K8, 0.3W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K8, 0.3W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2035 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2035
Melf Res, 1K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2035
MELF RES, 1K8, 0.3W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Type:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

MELF RES, 1K8, 0.3W, SMD, METAL FILM; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Type:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

Supplier's Site
Melf Res, Auto, Metal Film, 1K8, 0102; Resistance Te Connectivity - 49AC0510 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K8, 0102; Resistance Te Connectivity
49AC0510
Melf Res, Auto, Metal Film, 1K8, 0102; Resistance Te Connectivity 49AC0510
MELF RES, AUTO, METAL FILM, 1K8, 0102; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K8, 0102; Resistance:1.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127019TR-ND 73AC2036 73AC2035
Product Name Chip Resistor - Surface Mount Melf Res, 1K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, 1K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers