TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL1K2

Description
1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127017TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127017TR-ND
Chip Resistor - Surface Mount A127017TR-ND
1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127017CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127017CT-ND
Chip Resistor - Surface Mount A127017CT-ND
1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 1K2, 0102; Resistance Te Connectivity - 49AC0508 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K2, 0102; Resistance Te Connectivity
49AC0508
Melf Res, Auto, Metal Film, 1K2, 0102; Resistance Te Connectivity 49AC0508
MELF RES, AUTO, METAL FILM, 1K2, 0102; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K2, 0102; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2032 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2032
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2032
MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127017TR-ND 49AC0508 73AC2032
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 1K2, 0102; Resistance Te Connectivity Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details