TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL18R

Description
18 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126995CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126995CT-ND
Chip Resistor - Surface Mount A126995CT-ND
18 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

18 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126995TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126995TR-ND
Chip Resistor - Surface Mount A126995TR-ND
18 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

18 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMA-A0102FTDL18R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMA-A0102FTDL18R
Chip Resistor - Surface Mount SMA-A0102FTDL18R
RES 18 OHM 1% 0.3W MELF 0102

RES 18 OHM 1% 0.3W MELF 0102

Supplier's Site Datasheet
Melf Res, 18R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2066 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2066
Melf Res, 18R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2066
MELF RES, 18R, 0.3W, SMD, METAL FILM; Resistance:18ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 18R, 0.3W, SMD, METAL FILM; Resistance:18ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 18R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2065 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2065
Melf Res, 18R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2065
MELF RES, 18R, 0.3W, SMD, METAL FILM; Resistance:18ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 18R, 0.3W, SMD, METAL FILM; Resistance:18ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A126995CT-ND SMA-A0102FTDL18R 73AC2066
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Melf Res, 18R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details