TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL18K

Description
18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127031CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127031CT-ND
Chip Resistor - Surface Mount A127031CT-ND
18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127031TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127031TR-ND
Chip Resistor - Surface Mount A127031TR-ND
18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127031DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127031DKR-ND
Chip Resistor - Surface Mount A127031DKR-ND
18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

18 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2064 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2064
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2064
MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 18K, 0102; Resistance Te Connectivity - 49AC0524 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 18K, 0102; Resistance Te Connectivity
49AC0524
Melf Res, Auto, Metal Film, 18K, 0102; Resistance Te Connectivity 49AC0524
MELF RES, AUTO, METAL FILM, 18K, 0102; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 18K, 0102; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2063 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2063
Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2063
MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 18K, 0.3W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127031CT-ND 73AC2064
Product Name Chip Resistor - Surface Mount Melf Res, 18K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers