TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL180R

Description
180 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127007CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127007CT-ND
Chip Resistor - Surface Mount A127007CT-ND
180 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

180 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127007TR-ND
Chip Resistor - Surface Mount A127007TR-ND
180 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

180 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 180R/0102; Resistance Te Connectivity - 49AC0527 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 180R/0102; Resistance Te Connectivity
49AC0527
Melf Res, Auto, Metal Film, 180R/0102; Resistance Te Connectivity 49AC0527
MELF RES, AUTO, METAL FILM, 180R/0102; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 180R/0102; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 180R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2070 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 180R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2070
Melf Res, 180R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2070
MELF RES, 180R, 0.3W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 180R, 0.3W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127007CT-ND 49AC0527
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 180R/0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details