TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL180K

Description
180 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127043TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127043TR-ND
Chip Resistor - Surface Mount A127043TR-ND
180 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

180 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127043CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127043CT-ND
Chip Resistor - Surface Mount A127043CT-ND
180 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

180 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 180K/0102; Resistance Te Connectivity - 49AC0526 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 180K/0102; Resistance Te Connectivity
49AC0526
Melf Res, Auto, Metal Film, 180K/0102; Resistance Te Connectivity 49AC0526
MELF RES, AUTO, METAL FILM, 180K/0102; Resistance:180kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 180K/0102; Resistance:180kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site
Melf Res, 180K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2068 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 180K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2068
Melf Res, 180K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2068
MELF RES, 180K, 0.3W, SMD, METAL FILM; Resistance:180kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Type:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 180K, 0.3W, SMD, METAL FILM; Resistance:180kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Type:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127043TR-ND 49AC0526 73AC2068
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 180K/0102; Resistance Te Connectivity Melf Res, 180K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details