15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
15 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
RES 15K OHM 1% 0.3W MELF 0102
MELF RES, 15K, 0.3W, SMD, METAL FILM; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 15K, 0102; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | A127030CT-ND | SMA-A0102FTDL15K | 73AC2056 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0102 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |