TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL150R

Description
150 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127006TR-ND
Chip Resistor - Surface Mount A127006TR-ND
150 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

150 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127006DKR-ND
Chip Resistor - Surface Mount A127006DKR-ND
150 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

150 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127006CT-ND
Chip Resistor - Surface Mount A127006CT-ND
150 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

150 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 150R/0102; Resistance Te Connectivity - 49AC0523 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 150R/0102; Resistance Te Connectivity
49AC0523
Melf Res, Auto, Metal Film, 150R/0102; Resistance Te Connectivity 49AC0523
MELF RES, AUTO, METAL FILM, 150R/0102; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 150R/0102; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 150R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2062 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2062
Melf Res, 150R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2062
MELF RES, 150R, 0.3W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 150R, 0.3W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127006TR-ND 49AC0523
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 150R/0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details