TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL150K

Description
150 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127042TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127042TR-ND
Chip Resistor - Surface Mount A127042TR-ND
150 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

150 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127042CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127042CT-ND
Chip Resistor - Surface Mount A127042CT-ND
150 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

150 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2059 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2059
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2059
MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2060 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2060
Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2060
MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 150K, 0.3W, SMD, METAL FILM; Resistance:150kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127042TR-ND 73AC2059
Product Name Chip Resistor - Surface Mount Melf Res, 150K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details