TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL12K

Description
12 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127029CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127029CT-ND
Chip Resistor - Surface Mount A127029CT-ND
12 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

12 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127029TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127029TR-ND
Chip Resistor - Surface Mount A127029TR-ND
12 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

12 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMA-A0102FTDL12K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMA-A0102FTDL12K
Chip Resistor - Surface Mount SMA-A0102FTDL12K
RES 12K OHM 1% 0.3W MELF 0102

RES 12K OHM 1% 0.3W MELF 0102

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 12K, 0102; Resistance Te Connectivity - 49AC0516 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 12K, 0102; Resistance Te Connectivity
49AC0516
Melf Res, Auto, Metal Film, 12K, 0102; Resistance Te Connectivity 49AC0516
MELF RES, AUTO, METAL FILM, 12K, 0102; Resistance:12kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 12K, 0102; Resistance:12kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 12K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2048 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 12K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2048
Melf Res, 12K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2048
MELF RES, 12K, 0.3W, SMD, METAL FILM; Resistance:12kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 12K, 0.3W, SMD, METAL FILM; Resistance:12kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127029CT-ND SMA-A0102FTDL12K 49AC0516
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 12K, 0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers