TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL120R

Description
120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127005CT-ND
Chip Resistor - Surface Mount A127005CT-ND
120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127005TR-ND
Chip Resistor - Surface Mount A127005TR-ND
120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127005DKR-ND
Chip Resistor - Surface Mount A127005DKR-ND
120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

120 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2054 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2054
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2054
MELF RES, 120R, 0.3W, SMD, METAL FILM; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 120R, 0.3W, SMD, METAL FILM; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 120R/0102; Resistance Te Connectivity - 49AC0519 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 120R/0102; Resistance Te Connectivity
49AC0519
Melf Res, Auto, Metal Film, 120R/0102; Resistance Te Connectivity 49AC0519
MELF RES, AUTO, METAL FILM, 120R/0102; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 120R/0102; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2053 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2053
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2053
MELF RES, 120R, 0.3W, SMD, METAL FILM; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 120R, 0.3W, SMD, METAL FILM; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127005CT-ND 73AC2054
Product Name Chip Resistor - Surface Mount Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers