TE Connectivity Resistors - Chip Resistor - Surface Mount SMA-A0102FTDL120K

Description
Win Source Part Number: 1055567-SMA-A0102FTD L120K Category: Resistors>Chip Resistor - Surface Mount Series: SMA-A Features: Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Metal Film Number of Terminations: 2 Resistance: 120 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Alternative Parts (Cross-Reference): SMA-A0102FTDL120K8-2 176314-4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0040 Mfr: TE Connectivity Passive Product Other Names: A127041CT,8-2176314- 4,A127041TR,A127041D KR Base Product Number: SMA-A0102
Request a Quote Datasheet
Description
Win Source Part Number: 1055567-SMA-A0102FTD L120K Category: Resistors>Chip Resistor - Surface Mount Series: SMA-A Features: Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Metal Film Number of Terminations: 2 Resistance: 120 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Alternative Parts (Cross-Reference): SMA-A0102FTDL120K8-2 176314-4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0040 Mfr: TE Connectivity Passive Product Other Names: A127041CT,8-2176314- 4,A127041TR,A127041D KR Base Product Number: SMA-A0102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1055567-SMA-A0102FTDL120K
Resistors - Chip Resistor - Surface Mount 1055567-SMA-A0102FTDL120K
Win Source Part Number: 1055567-SMA-A0102FTD L120K Category: Resistors>Chip Resistor - Surface Mount Series: SMA-A Features: Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Metal Film Number of Terminations: 2 Resistance: 120 kOhms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Alternative Parts (Cross-Reference): SMA-A0102FTDL120K8-2 176314-4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0040 Mfr: TE Connectivity Passive Product Other Names: A127041CT,8-2176314- 4,A127041TR,A127041D KR Base Product Number: SMA-A0102

Win Source Part Number: 1055567-SMA-A0102FTDL120K
Category: Resistors>Chip Resistor - Surface Mount
Series: SMA-A
Features: Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 120 kOhms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Alternative Parts (Cross-Reference): SMA-A0102FTDL120K8-2176314-4;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0040
Mfr: TE Connectivity Passive Product
Other Names: A127041CT,8-2176314-4,A127041TR,A127041DKR
Base Product Number: SMA-A0102

Buy Now Datasheet
Chip Resistor - Surface Mount - A127041TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127041TR-ND
Chip Resistor - Surface Mount A127041TR-ND
120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127041CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127041CT-ND
Chip Resistor - Surface Mount A127041CT-ND
120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

120 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
0.3W Resistor - 52-SMA-A0102FTDL120K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 120K OHM 1% 0.3W MELF 0102 Product overview: SMA-A0102FTDL120K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMA-A0102FTDL120K can be used for catalog matching and distributor lookup.

RES 120K OHM 1% 0.3W MELF 0102 Product overview: SMA-A0102FTDL120K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMA-A0102FTDL120K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Melf Res, 120K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2052 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 120K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2052
Melf Res, 120K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2052
MELF RES, 120K, 0.3W, SMD, METAL FILM; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 120K, 0.3W, SMD, METAL FILM; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 120K/0102; Resistance Te Connectivity - 49AC0518 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 120K/0102; Resistance Te Connectivity
49AC0518
Melf Res, Auto, Metal Film, 120K/0102; Resistance Te Connectivity 49AC0518
MELF RES, AUTO, METAL FILM, 120K/0102; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 120K/0102; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1055567-SMA-A0102FTDL120K A127041TR-ND 52-SMA-A0102FTDL120K 73AC2052 49AC0518
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.3W Resistor Melf Res, 120K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 120K/0102; Resistance Te Connectivity
Technology / Construction MetalFilm MetalFilm Thin Film MetalFilm MetalFilm
Resistance Range 120000 ohms 120000 ohms 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3000 watts 0.3000 watts 0.3000 watts 0.3000 watts 0.3000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details