TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL10K

Description
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127028DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127028DKR-ND
Chip Resistor - Surface Mount A127028DKR-ND
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127028TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127028TR-ND
Chip Resistor - Surface Mount A127028TR-ND
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127028CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127028CT-ND
Chip Resistor - Surface Mount A127028CT-ND
10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2040 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2040
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2040
MELF RES, 10K, 0.3W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 0.3W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2039 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2039
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2039
MELF RES, 10K, 0.3W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 0.3W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127028DKR-ND 73AC2040
Product Name Chip Resistor - Surface Mount Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers