TE Connectivity Chip Resistor - Surface Mount SMA-A0102FTDL100R

Description
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127004TR-ND
Chip Resistor - Surface Mount A127004TR-ND
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127004DKR-ND
Chip Resistor - Surface Mount A127004DKR-ND
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127004CT-ND
Chip Resistor - Surface Mount A127004CT-ND
100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
100 OHM 0.3W Resistor - 52-SMA-A0102FTDL100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.3W Resistor
52-SMA-A0102FTDL100R
100 OHM 0.3W Resistor 52-SMA-A0102FTDL100R
RES 100 OHM 1% 0.3W MELF 0102 Product overview: SMA-A0102FTDL100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMA-A0102FTDL100R can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 0.3W MELF 0102 Product overview: SMA-A0102FTDL100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMA-A0102FTDL100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1226839-SMA-A0102FTDL100R
Resistors - Chip Resistor - Surface Mount 1226839-SMA-A0102FTDL100R
Win Source Part Number: 1226839-SMA-A0102FTD L100R Category: Resistors>Chip Resistor - Surface Mount Series: SMA-A Features: Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.3W Composition: Metal Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: MELF, 0102 Supplier Device Package: 0102 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm) Alternative Parts (Cross-Reference): 3-2176314-5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0040 Mfr: TE Connectivity Passive Product Other Names: A127004CT,3-2176314- 5,A127004DKR,A127004 TR Base Product Number: SMAA0102

Win Source Part Number: 1226839-SMA-A0102FTDL100R
Category: Resistors>Chip Resistor - Surface Mount
Series: SMA-A
Features: Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: MELF, 0102
Supplier Device Package: 0102
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" Dia x 0.087" L (1.10mm x 2.20mm)
Alternative Parts (Cross-Reference): 3-2176314-5;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0040
Mfr: TE Connectivity Passive Product
Other Names: A127004CT,3-2176314-5,A127004DKR,A127004TR
Base Product Number: SMAA0102

Buy Now Datasheet
Melf Res, Auto, Metal Film, 100R/0102; Resistance Te Connectivity - 49AC0515 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 100R/0102; Resistance Te Connectivity
49AC0515
Melf Res, Auto, Metal Film, 100R/0102; Resistance Te Connectivity 49AC0515
MELF RES, AUTO, METAL FILM, 100R/0102; Resistance:100ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 100R/0102; Resistance:100ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 100R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2046 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 100R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2046
Melf Res, 100R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2046
MELF RES, 100R, 0.3W, SMD, METAL FILM; Resistance:100ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 100R, 0.3W, SMD, METAL FILM; Resistance:100ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A127004TR-ND 52-SMA-A0102FTDL100R 1226839-SMA-A0102FTDL100R 49AC0515
Product Name Chip Resistor - Surface Mount 100 OHM 0.3W Resistor Resistors - Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 100R/0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film MetalFilm MetalFilm
Mounting / Packaging MELF, 0102 MELF, 0102
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1782FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details