TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL8K2

Description
8.2 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126981TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126981TR-ND
Chip Resistor - Surface Mount A126981TR-ND
8.2 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

8.2 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126981CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126981CT-ND
Chip Resistor - Surface Mount A126981CT-ND
8.2 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

8.2 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 8K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2026 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 8K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2026
Melf Res, 8K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2026
MELF RES, 8K2, 0.3W, SMD, METAL FILM; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 8K2, 0.3W, SMD, METAL FILM; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 8K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2025 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 8K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2025
Melf Res, 8K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2025
MELF RES, 8K2, 0.3W, SMD, METAL FILM; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 8K2, 0.3W, SMD, METAL FILM; Resistance:8.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126981TR-ND 73AC2026
Product Name Chip Resistor - Surface Mount Melf Res, 8K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details