TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL6K8

Description
6.8 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126980CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126980CT-ND
Chip Resistor - Surface Mount A126980CT-ND
6.8 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

6.8 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126980TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126980TR-ND
Chip Resistor - Surface Mount A126980TR-ND
6.8 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

6.8 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2022 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2022
Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2022
MELF RES, 6K8, 0.3W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 6K8, 0.3W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2021 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2021
Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2021
MELF RES, 6K8, 0.3W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 6K8, 0.3W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126980CT-ND 73AC2022
Product Name Chip Resistor - Surface Mount Melf Res, 6K8, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers