TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL3K3

Description
3.3 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126976CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126976CT-ND
Chip Resistor - Surface Mount A126976CT-ND
3.3 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

3.3 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126976TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126976TR-ND
Chip Resistor - Surface Mount A126976TR-ND
3.3 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

3.3 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 3K3, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1998 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K3, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1998
Melf Res, 3K3, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1998
MELF RES, 3K3, 0.3W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 3K3, 0.3W, SMD, METAL FILM; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 3K3, 0102; Resistance Te Connectivity - 49AC0491 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 3K3, 0102; Resistance Te Connectivity
49AC0491
Melf Res, Auto, Metal Film, 3K3, 0102; Resistance Te Connectivity 49AC0491
MELF RES, AUTO, METAL FILM, 3K3, 0102; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 3K3, 0102; Resistance:3.3kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126976CT-ND 73AC1998
Product Name Chip Resistor - Surface Mount Melf Res, 3K3, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details