33 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
MELF RES, 33K, 0.3W, SMD, METAL FILM; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 33K, 0102; Resistance:33kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes
RES 33K OHM 0.1% 0.3W MELF 0102
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A126988TR-ND | 73AC2002 | SMA-A0102BTNL33K |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 33K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0102 | MELF, 0102 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |